EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32560J6473K000

Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet
Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32560J6473K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32560J6473K000
Film Capacitors: Metallized Polyester (MKT) B32560J6473K000
DC link / PFC, General purpose, uncoated

DC link / PFC, General purpose, uncoated

Supplier's Site Datasheet
Film Capacitors - 495-75721-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75721-ND
Film Capacitors 495-75721-ND
0.047µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

0.047µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

Buy Now Datasheet
Film Capacitors - B32560J6473K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32560J6473K000
Film Capacitors B32560J6473K000
CAP FILM 0.047UF 10% 400VDC 2DIP

CAP FILM 0.047UF 10% 400VDC 2DIP

Supplier's Site Datasheet
Film Capacitor, B32560 Series, 0.047 F, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos - 25M8102 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32560 Series, 0.047 F, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos
25M8102
Film Capacitor, B32560 Series, 0.047 F, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos 25M8102
Film Capacitor, B32560 Series, 0.047 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes

Film Capacitor, B32560 Series, 0.047 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32560J6473K000
CAP FILM 0.047UF 10% 400VDC 2DIP

CAP FILM 0.047UF 10% 400VDC 2DIP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32560J6473K000 495-75721-ND B32560J6473K000 25M8102 B32560J6473K000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Film Capacitors Film Capacitor, B32560 Series, 0.047 F, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - C11AH1R8B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details