CAP FILM 3900PF 5% 400VDC 2DIP Product overview: B32560J6392J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J6392J000 can be used for catalog matching and distributor lookup.
3900pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 3900PF 5% 400VDC 2DIP
CAP FILM 3900PF 5% 400VDC 2DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32560J6392J000 | B32560J6392J000-ND | B32560J6392J000 | B32560J6392J000 |
| Product Name | 3900PF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0039 microF | 0.0039 microF | 0.0039 microF | |
| WVDC | 400 volts | 400 volts |