DC link / PFC, General purpose, uncoated
Cap Film 0.0022uF 400V PET 10% (9 X 2.5 X 5.5mm) Radial Stacked 7.5mm 125°C Bulk Product overview: B32560J6222K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J6222K000 can be used for catalog matching and distributor lookup.
2200pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 2200PF 10% 400VDC 2DIP
CAP FILM 2200PF 10% 400VDC 2DIP
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32560J6222K000 | 62-B32560J6222K000 | 495-75717-ND | B32560J6222K000 | B32560J6222K000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | 0.0022uF 400V Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |