EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32560J6104K000

Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet
Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32560J6104K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32560J6104K000
Film Capacitors: Metallized Polyester (MKT) B32560J6104K000
DC link / PFC, General purpose, uncoated

DC link / PFC, General purpose, uncoated

Supplier's Site Datasheet
Electronic Wholesale - B32560J6104K000 - 758256-B32560J6104K000 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - B32560J6104K000
758256-B32560J6104K000
Electronic Wholesale - B32560J6104K000 758256-B32560J6104K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 758256-B32560J6104K0 00 Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Voltage Rating - AC: 200V Voltage Rating - DC: 400V Applications: General Purpose Capacitance: 0.1μF Tolerance: ±10% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Family Name: B32560 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2-DIP Height - Seated (Maximum): 0.303" (7.70mm) Alternative Parts (Cross-Reference): F612KM104K400A; F612KM104K400C; F612KM104K400L; F612KM104K400ALL0L ; Introduction Date: June 25, 2001 ECCN: EAR99 Country of Origin: Brazil, China, Germany Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.354" L x 0.193" W (9.00mm x 4.90mm)

Manufacturer: EPCOS (TDK)
Win Source Part Number: 758256-B32560J6104K000
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 200V
Voltage Rating - DC: 400V
Applications: General Purpose
Capacitance: 0.1μF
Tolerance: ±10%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Family Name: B32560
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2-DIP
Height - Seated (Maximum): 0.303" (7.70mm)
Alternative Parts (Cross-Reference): F612KM104K400A; F612KM104K400C; F612KM104K400L; F612KM104K400ALL0L ;
Introduction Date: June 25, 2001
ECCN: EAR99
Country of Origin: Brazil, China, Germany
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.354" L x 0.193" W (9.00mm x 4.90mm)

Buy Now Datasheet
Singapore, Singapore
0.1uF 400V Capacitor
62-B32560J6104K000
0.1uF 400V Capacitor 62-B32560J6104K000
Cap Film 0.1uF 400V PET 10% (9 X 4.9 X 7.7mm) Radial Stacked 7.5mm 125°C Bulk Product overview: B32560J6104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J6104K000 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 400V PET 10% (9 X 4.9 X 7.7mm) Radial Stacked 7.5mm 125°C Bulk Product overview: B32560J6104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J6104K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-75714-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75714-ND
Film Capacitors 495-75714-ND
0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

Buy Now Datasheet
Film Capacitor, B32560 Series, 0.1 F, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos - 25M8095 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32560 Series, 0.1 F, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos
25M8095
Film Capacitor, B32560 Series, 0.1 F, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos 25M8095
Film Capacitor, B32560 Series, 0.1 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes

Film Capacitor, B32560 Series, 0.1 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32560J6104K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32560J6104K000
Film Capacitors B32560J6104K000
CAP FILM 0.1UF 10% 400VDC 2DIP

CAP FILM 0.1UF 10% 400VDC 2DIP

Supplier's Site Datasheet
Capacitors - Film Capacitors B32560J6104K000
CAP FILM 0.1UF 10% 400VDC 2DIP

CAP FILM 0.1UF 10% 400VDC 2DIP

Supplier's Site
Cap Film 0.1uF 400V PET 10% (9 X 4.9 X 7.7mm) Radial 7.5mm 125C Bulk - 3410-B32560J6104K000 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.1uF 400V PET 10% (9 X 4.9 X 7.7mm) Radial 7.5mm 125C Bulk
3410-B32560J6104K000
Cap Film 0.1uF 400V PET 10% (9 X 4.9 X 7.7mm) Radial 7.5mm 125C Bulk 3410-B32560J6104K000
Cap Film 0.1uF 400V PET 10% (9 X 4.9 X 7.7mm) Radial 7.5mm 125C Bulk

Cap Film 0.1uF 400V PET 10% (9 X 4.9 X 7.7mm) Radial 7.5mm 125C Bulk

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32560J6104K000 758256-B32560J6104K000 62-B32560J6104K000 495-75714-ND 25M8095 B32560J6104K000 B32560J6104K000 3410-B32560J6104K000
Product Name Film Capacitors: Metallized Polyester (MKT) Electronic Wholesale - B32560J6104K000 0.1uF 400V Capacitor Film Capacitors Film Capacitor, B32560 Series, 0.1 F, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors Cap Film 0.1uF 400V PET 10% (9 X 4.9 X 7.7mm) Radial 7.5mm 125C Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH8R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details