DC link / PFC, General purpose, uncoated
Manufacturer: EPCOS (TDK)
Win Source Part Number: 769483-B32560J6103J0
Series: SilverCap B32560
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Termination: PC Pins
Package: 2-DIP
Voltage Rating - AC: 200V
Voltage Rating - DC: 400V
Applications: General
Capacitance: 10000pF
Tolerance: ±5%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Family Name: B32560
Categories: Capacitors
Dimension: 0.354" L x 0.098" W (9.00mm x 2.50mm)
Height - Seated (Maximum): 0.217" (5.50mm)
Alternative Parts (Cross-Reference): 66MD2100Z37AJ; F612KF103J400C; F601KE103J400L; F612KF103J400ALL0L;
Introduction Date: June 25, 2001
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
CAP FILM 10000PF 5% 400VDC 2DIP Product overview: B32560J6103J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J6103J000 can be used for catalog matching and distributor lookup.
10000pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 10000PF 5% 400VDC 2DIP
CAP FILM 10000PF 5% 400VDC 2DIP
| TDK Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32560J6103J000 | 769483-B32560J6103J000 | 62-B32560J6103J000 | 495-B32560J6103J000-ND | B32560J6103J000 | B32560J6103J000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors - B32560J6103J000 | 10000PF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |