EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32560J1684K000

Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet
Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32560J1684K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32560J1684K000
Film Capacitors: Metallized Polyester (MKT) B32560J1684K000
DC link / PFC, General purpose, uncoated

DC link / PFC, General purpose, uncoated

Supplier's Site Datasheet
Singapore, Singapore
0.68uF 100V Capacitor
62-B32560J1684K000
0.68uF 100V Capacitor 62-B32560J1684K000
Cap Film 0.68uF 100V PET 10% (9 X 4.2 X 6.5mm) Radial Stacked 7.5mm 125°C Bulk Product overview: B32560J1684K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J1684K000 can be used for catalog matching and distributor lookup.

Cap Film 0.68uF 100V PET 10% (9 X 4.2 X 6.5mm) Radial Stacked 7.5mm 125°C Bulk Product overview: B32560J1684K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J1684K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32560J1684K000 - 769482-B32560J1684K000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32560J1684K000
769482-B32560J1684K000
Film Capacitors - B32560J1684K000 769482-B32560J1684K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 769482-B32560J1684K0 00 Series: SilverCap B32560 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Termination: PC Pins Package: 2-DIP Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Capacitance: 0.68μF Tolerance: ±10% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Family Name: B32560 Categories: Capacitors Dimension: 0.354" L x 0.165" W (9.00mm x 4.20mm) Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts (Cross-Reference): BN074E0684KKK; BN074E0684KKH; BN074E0684KK3; BN074E0684KEN; Introduction Date: June 25, 2001 ECCN: EAR99 Country of Origin: Brazil , China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769482-B32560J1684K000
Series: SilverCap B32560
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Termination: PC Pins
Package: 2-DIP
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General
Capacitance: 0.68μF
Tolerance: ±10%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Family Name: B32560
Categories: Capacitors
Dimension: 0.354" L x 0.165" W (9.00mm x 4.20mm)
Height - Seated (Maximum): 0.256" (6.50mm)
Alternative Parts (Cross-Reference): BN074E0684KKK; BN074E0684KKH; BN074E0684KK3; BN074E0684KEN;
Introduction Date: June 25, 2001
ECCN: EAR99
Country of Origin: Brazil , China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Film Capacitors - 495-75706-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75706-ND
Film Capacitors 495-75706-ND
0.68µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

0.68µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

Buy Now Datasheet
Film Capacitors - B32560J1684K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32560J1684K000
Film Capacitors B32560J1684K000
CAP FILM 0.68UF 10% 100VDC 2DIP

CAP FILM 0.68UF 10% 100VDC 2DIP

Supplier's Site Datasheet
Capacitors - Film Capacitors B32560J1684K000
CAP FILM 0.68UF 10% 100VDC 2DIP

CAP FILM 0.68UF 10% 100VDC 2DIP

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32560J1684K000 62-B32560J1684K000 769482-B32560J1684K000 495-75706-ND B32560J1684K000 B32560J1684K000
Product Name Film Capacitors: Metallized Polyester (MKT) 0.68uF 100V Capacitor Film Capacitors - B32560J1684K000 Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1943378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X6-G-820-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details