DC link / PFC, General purpose, uncoated
Cap Film 2.2uF 100V PET 10% (9 X 8.5 X 9.2mm) Radial Stacked 7.5mm 125°C Bulk Product overview: B32560J1225K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J1225K000 can be used for catalog matching and distributor lookup.
2.2µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 2.2UF 10% 100VDC 2DIP
CAP FILM 2.2UF 10% 100VDC 2DIP
CAPACITOR POLYESTER FILM 2.2UF 100V 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Qualification:- RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32560J1225K000 | 62-B32560J1225K000 | 495-6835-ND | B32560J1225K000 | B32560J1225K000 | 05J2644 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | 2.2uF 100V Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film 2.2Uf 100V 10%, Radial; Dielectric Type Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Metallized PET Stacked | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |