Automotive, DC link / PFC, General purpose
CAP FILM 0.015UF 10% 400VDC RAD Product overview: B32529E6153K289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529E6153K289 can be used for catalog matching and distributor lookup.
CAP FILM 0.015UF 10% 400VDC RAD
CAP FILM 0.015UF 10% 400VDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529E6153K289 | 62-B32529E6153K289 | B32529E6153K289 | B32529E6153K289 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | 0.015UF Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |
| Capacitance Tolerance | 10 (+/- %) |