Automotive, DC link / PFC, General purpose
Cap Film 0.01uF 400V PET 5% (7.3 X 3 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529E6103J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529E6103J189 can be used for catalog matching and distributor lookup.
10000pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
10000pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 10000PF 5% 400VDC RAD
CAP FILM 10000PF 5% 400VDC RAD
CAP, 0.01µF, 400V, 5%, PET; Capacitance:10000pF;
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529E6103J189 | 62-B32529E6103J189 | 495-B32529E6103J189TR-ND | B32529E6103J189 | B32529E6103J189 | 49AC3308 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Automotive 0.01uF 400V Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.01Μf, 400V, 5%, Pet; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; PET (Polyester) | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |