EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529D1105J289

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529D1105J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529D1105J289
Film Capacitors: Metallized Polyester (MKT) B32529D1105J289
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 1uF 100V Capacitor
62-B32529D1105J289
Automotive 1uF 100V Capacitor 62-B32529D1105J289
Cap Film 1uF 100V PET 5%( 7.8 X 7.8 X 13mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529D1105J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529D1105J289 can be used for catalog matching and distributor lookup.

Cap Film 1uF 100V PET 5%( 7.8 X 7.8 X 13mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529D1105J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529D1105J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529D1105J289 - 1012340-B32529D1105J289 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32529D1105J289
1012340-B32529D1105J289
Film Capacitors - B32529D1105J289 1012340-B32529D1105J289
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012340-B32529D1105J 289 Packaging: Cut Tape (CT) Termination: Radial Length: 7.8 mm Height - Seated (Max): 13.0048 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 5 % Dielectric Material: PET Height: 13 mm Width: 7.7978 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): R82EC4100DQ70J; R82EC4100Z370J; R60EI41005030J; B32521C1105J; B32522C1105J; B32522C1105J189B3252 9-D1105-J289; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 7.8 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532250010 Voltage Rating (AC): 63 V Voltage Rating (DC): 100 V Lead Pitch: 5 mm Dielectric: PET Lead Diameter: 500 µm

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012340-B32529D1105J289
Packaging: Cut Tape (CT)
Termination: Radial
Length: 7.8 mm
Height - Seated (Max): 13.0048 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 5 %
Dielectric Material: PET
Height: 13 mm
Width: 7.7978 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): R82EC4100DQ70J; R82EC4100Z370J; R60EI41005030J; B32521C1105J; B32522C1105J; B32522C1105J189B32529-D1105-J289;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 7.8 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532250010
Voltage Rating (AC): 63 V
Voltage Rating (DC): 100 V
Lead Pitch: 5 mm
Dielectric: PET
Lead Diameter: 500 µm

Buy Now
Film Capacitors - 495-4875-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4875-3-ND
Film Capacitors 495-4875-3-ND
1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-4875-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4875-1-ND
Film Capacitors 495-4875-1-ND
1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Cap, 1Μf, 100V, 5%, Pet; Capacitance Epcos - 43AC8624 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 100V, 5%, Pet; Capacitance Epcos
43AC8624
Cap, 1Μf, 100V, 5%, Pet; Capacitance Epcos 43AC8624
CAP, 1µF, 100V, 5%, PET; Capacitance:1µF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 1µF, 100V, 5%, PET; Capacitance:1µF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32529D1105J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529D1105J289
Film Capacitors B32529D1105J289
CAP FILM 1UF 5% 100VDC RADIAL

CAP FILM 1UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529D1105J289
CAP FILM 1UF 5% 100VDC RADIAL

CAP FILM 1UF 5% 100VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529D1105J289 62-B32529D1105J289 1012340-B32529D1105J289 495-4875-3-ND 43AC8624 B32529D1105J289 B32529D1105J289
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 1uF 100V Capacitor Film Capacitors - B32529D1105J289 Film Capacitors Cap, 1Μf, 100V, 5%, Pet; Capacitance Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details