EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C8472M289

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C8472M289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C8472M289
Film Capacitors: Metallized Polyester (MKT) B32529C8472M289
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.0047uF 630V Capacitor
62-B32529C8472M289
Automotive 0.0047uF 630V Capacitor 62-B32529C8472M289
Cap Film 0.0047uF 630V PET 20%( 7.3 X 3.5 X 8mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C8472M289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8472M289 can be used for catalog matching and distributor lookup.

Cap Film 0.0047uF 630V PET 20%( 7.3 X 3.5 X 8mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C8472M289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8472M289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529C8472M289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32529C8472M289-ND
Film Capacitors B32529C8472M289-ND
4700pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

4700pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C8472M289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C8472M289
Film Capacitors B32529C8472M289
CAP FILM 4700PF 20% 630VDC RAD

CAP FILM 4700PF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32529C8472M289 62-B32529C8472M289 B32529C8472M289-ND B32529C8472M289
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.0047uF 630V Capacitor Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0047 microF 0.0047 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 105RSB850K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details