Automotive, DC link / PFC, General purpose
Win Source Part Number: 1047451-B32529C8472J
Category: Capacitors>Film Capacitors
Series: B3252* - MKT General Purpose
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 400V
Voltage Rating - DC: 630V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 2,000
Capacitance: 4700 pF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.138" W (7.30mm x 3.50mm)
Alternative Parts (Cross-Reference): R82EC1470AA50J; R82EC1470DQ50J; R82EC1470Z350J; B32529C1472J289; B32529C6472J000; B32529C1472J189;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: EPCOS - TDK Electronics
Other Names: 495-1258,B32529C8472
4700pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Cap Film 0.0047uF 630V PET 5%( 7.3 X 3.5 X 8mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32529C8472J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8472J000 can be used for catalog matching and distributor lookup.
CAP FILM 4700PF 5% 630VDC RADIAL
CAPACITOR POLYESTER FILM, 4700PF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V RoHS Compliant: Yes
CAP FILM 4700PF 5% 630VDC RADIAL
| TDK Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529C8472J000 | 1047451-B32529C8472J000 | 495-1258-ND | 62-B32529C8472J000 | B32529C8472J000 | 26M8237 | B32529C8472J000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Capacitors - Film Capacitors | Film Capacitors | Automotive 0.0047uF 630V Capacitor | Capacitors - Film Capacitors | Capacitor Polyester Film, 4700Pf, 630V, 5%, Radial; Dielectric Type Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Metallized PET Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |