Automotive, DC link / PFC, General purpose
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Capacitance: 0.22μF
Voltage Rating - AC: 42V
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 1.083" (27.50mm)
Applications: SATA
Ratings: Y3
0.033µF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
0.033µF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Cap Film 0.033uF 630V PET 5%( 7.8 X 7.8 X 13mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C8333J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.033uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8333J189 can be used for catalog matching and distributor lookup.
CAP FILM 0.033UF 5% 630VDC RAD
CAP FILM 0.033UF 5% 630VDC RAD
CAP, 0.033UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES
| TDK Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529C8333J189 | 495-76984-1-ND | 62-B32529C8333J189 | B32529C8333J189 | B32529C8333J189 | 82AH6811 | |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors - B32529C8333J189 | Film Capacitors | Automotive 0.033uF 630V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.033Uf, 630V, Film, Radial Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |||
| Capacitance Range | 0.0330 microF | 0.2200 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |