EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C8332J189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C8332J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C8332J189
Film Capacitors: Metallized Polyester (MKT) B32529C8332J189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.0033uF 630V Capacitor
62-B32529C8332J189
Automotive 0.0033uF 630V Capacitor 62-B32529C8332J189
Cap Film 0.0033uF 630V PET 5%( 7.3 X 3.5 X 8mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C8332J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0033uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0033uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8332J189 can be used for catalog matching and distributor lookup.

Cap Film 0.0033uF 630V PET 5%( 7.3 X 3.5 X 8mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C8332J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0033uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0033uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8332J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32529C8332J189TR-ND - DigiKey
Thief River Falls, MN, United States
3300pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

3300pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-B32529C8332J189CT-ND - DigiKey
Thief River Falls, MN, United States
3300pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

3300pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32529C8332J189
CAP FILM 3300PF 5% 630VDC RADIAL

CAP FILM 3300PF 5% 630VDC RADIAL

Supplier's Site
Capacitor, 0.0033Uf, 400Vac, 630Vdc Rohs Compliant Epcos - 28AK7702 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.0033Uf, 400Vac, 630Vdc Rohs Compliant Epcos
28AK7702
Capacitor, 0.0033Uf, 400Vac, 630Vdc Rohs Compliant Epcos 28AK7702
CAPACITOR, 0.0033UF, 400VAC, 630VDC ROHS COMPLIANT: YES

CAPACITOR, 0.0033UF, 400VAC, 630VDC ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32529C8332J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C8332J189
Film Capacitors B32529C8332J189
CAP FILM 3300PF 5% 630VDC RADIAL

CAP FILM 3300PF 5% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C8332J189 62-B32529C8332J189 495-B32529C8332J189TR-ND B32529C8332J189 28AK7702 B32529C8332J189
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.0033uF 630V Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor, 0.0033Uf, 400Vac, 630Vdc Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers