EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C8102K289

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C8102K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C8102K289
Film Capacitors: Metallized Polyester (MKT) B32529C8102K289
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-4932-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4932-3-ND
Film Capacitors 495-4932-3-ND
1000pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1000pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-4932-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4932-1-ND
Film Capacitors 495-4932-1-ND
1000pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1000pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.001uF 630V Capacitor
62-B32529C8102K289
Automotive 0.001uF 630V Capacitor 62-B32529C8102K289
Cap Film 0.001uF 630V PET 10% (7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C8102K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8102K289 can be used for catalog matching and distributor lookup.

Cap Film 0.001uF 630V PET 10% (7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C8102K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8102K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1000Pf, 630V, Film, Radial Rohs Compliant Epcos - 82AH6807 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 630V, Film, Radial Rohs Compliant Epcos
82AH6807
Cap, 1000Pf, 630V, Film, Radial Rohs Compliant Epcos 82AH6807
CAP, 1000PF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 1000PF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32529C8102K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C8102K289
Film Capacitors B32529C8102K289
CAP FILM 1000PF 10% 630VDC RAD

CAP FILM 1000PF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C8102K289
CAP FILM 1000PF 10% 630VDC RAD

CAP FILM 1000PF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C8102K289 495-4932-3-ND 62-B32529C8102K289 82AH6807 B32529C8102K289 B32529C8102K289
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 0.001uF 630V Capacitor Cap, 1000Pf, 630V, Film, Radial Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 105K500CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 1725853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details