EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C6682K189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C6682K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C6682K189
Film Capacitors: Metallized Polyester (MKT) B32529C6682K189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - B32529C6682K189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32529C6682K189-ND
Film Capacitors B32529C6682K189-ND
6800pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

6800pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1115084-B32529C6682K189 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1115084-B32529C6682K189
Capacitors - Film Capacitors 1115084-B32529C6682K189
Win Source Part Number: 1115084-B32529C6682K 189 Category: Capacitors>Film Capacitors Series: B3252* - MKT General Purpose Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 200V Voltage Rating - DC: 400V Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.256" (6.50mm) Standard Package: 11,200 Capacitance: 6800 pF Tolerance: ±10% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1115084-B32529C6682K189
Category: Capacitors>Film Capacitors
Series: B3252* - MKT General Purpose
Termination: PC Pins
Package: Tape & Reel (TR)
Voltage Rating - AC: 200V
Voltage Rating - DC: 400V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 11,200
Capacitance: 6800 pF
Tolerance: ±10%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Singapore, Singapore
6800PF Capacitor
62-B32529C6682K189
6800PF Capacitor 62-B32529C6682K189
CAP FILM 6800PF 10% 400VDC RAD Product overview: B32529C6682K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C6682K189 can be used for catalog matching and distributor lookup.

CAP FILM 6800PF 10% 400VDC RAD Product overview: B32529C6682K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C6682K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529C6682K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C6682K189
Film Capacitors B32529C6682K189
CAP FILM 6800PF 10% 400VDC RAD

CAP FILM 6800PF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32529C6682K189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C6682K189
Capacitors - Film Capacitors B32529C6682K189
CAP FILM 6800PF 10% 400VDC RAD

CAP FILM 6800PF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C6682K189 B32529C6682K189-ND 1115084-B32529C6682K189 62-B32529C6682K189 B32529C6682K189 B32529C6682K189
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Capacitors - Film Capacitors 6800PF Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1761-P42BNL820Z5STCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers