EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C6222J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C6222J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C6222J000
Film Capacitors: Metallized Polyester (MKT) B32529C6222J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.0022uF 400V Capacitor
62-B32529C6222J000
Automotive 0.0022uF 400V Capacitor 62-B32529C6222J000
Cap Film 0.0022uF 400V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32529C6222J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C6222J000 can be used for catalog matching and distributor lookup.

Cap Film 0.0022uF 400V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32529C6222J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C6222J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1217-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1217-ND
Film Capacitors 495-1217-ND
2200pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

2200pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32529C6222J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C6222J000
Capacitors - Film Capacitors B32529C6222J000
CAP FILM 2200PF 5% 400VDC RADIAL

CAP FILM 2200PF 5% 400VDC RADIAL

Supplier's Site
Film Capacitors - B32529C6222J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C6222J000
Film Capacitors B32529C6222J000
CAP FILM 2200PF 5% 400VDC RADIAL

CAP FILM 2200PF 5% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C6222J000 62-B32529C6222J000 495-1217-ND B32529C6222J000 B32529C6222J000
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.0022uF 400V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH0R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Film Paper Film Capacitors - 103PPA252KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers