EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C6102K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C6102K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C6102K000
Film Capacitors: Metallized Polyester (MKT) B32529C6102K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-2564-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2564-ND
Film Capacitors 495-2564-ND
1000pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1000pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C6102K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C6102K000
Film Capacitors B32529C6102K000
CAP FILM 1000PF 10% 400VDC RAD

CAP FILM 1000PF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C6102K000
CAP FILM 1000PF 10% 400VDC RAD

CAP FILM 1000PF 10% 400VDC RAD

Supplier's Site
Film Capacitor, B32529 Series, 1000 Pf, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos - 25M8073 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32529 Series, 1000 Pf, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos
25M8073
Film Capacitor, B32529 Series, 1000 Pf, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos 25M8073
Film Capacitor, B32529 Series, 1000 pF, 10%, PET (Polyester), 400 V RoHS Compliant: Yes

Film Capacitor, B32529 Series, 1000 pF, 10%, PET (Polyester), 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C6102K000 495-2564-ND B32529C6102K000 B32529C6102K000 25M8073
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitor, B32529 Series, 1000 Pf, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers