EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C3332K289

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C3332K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C3332K289
Film Capacitors: Metallized Polyester (MKT) B32529C3332K289
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - B32529C3332K289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32529C3332K289-ND
Film Capacitors B32529C3332K289-ND
3300pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

3300pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.0033uF 250V Capacitor
62-B32529C3332K289
Automotive 0.0033uF 250V Capacitor 62-B32529C3332K289
Cap Film 0.0033uF 250V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C3332K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0033uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0033uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C3332K289 can be used for catalog matching and distributor lookup.

Cap Film 0.0033uF 250V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C3332K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0033uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0033uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C3332K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32529C3332K289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C3332K289
Capacitors - Film Capacitors B32529C3332K289
CAP FILM 3300PF 10% 250VDC RAD

CAP FILM 3300PF 10% 250VDC RAD

Supplier's Site
Film Capacitors - B32529C3332K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C3332K289
Film Capacitors B32529C3332K289
CAP FILM 3300PF 10% 250VDC RAD

CAP FILM 3300PF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C3332K289 B32529C3332K289-ND 62-B32529C3332K289 B32529C3332K289 B32529C3332K289
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 0.0033uF 250V Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Capacitors - 1943377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPR162KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details