EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C3103K289

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C3103K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C3103K289
Film Capacitors: Metallized Polyester (MKT) B32529C3103K289
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.01uF 250V Capacitor
62-B32529C3103K289
Automotive 0.01uF 250V Capacitor 62-B32529C3103K289
Cap Film 0.01uF 250V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C3103K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C3103K289 can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 250V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C3103K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C3103K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-2527-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2527-3-ND
Film Capacitors 495-2527-3-ND
10000pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

10000pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-2527-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2527-1-ND
Film Capacitors 495-2527-1-ND
10000pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

10000pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C3103K289 - 863005-B32529C3103K289 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32529C3103K289
863005-B32529C3103K289
Film Capacitors - B32529C3103K289 863005-B32529C3103K289
Manufacturer: EPCOS (TDK) Win Source Part Number: 863005-B32529C3103K2 89 Series: B32529 Operating Temperature Range: -55°C ~ 125°C Features: Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial Package: Radial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Other Part Number: 495-2529-3-ND, 495-2527-3, 495-2527-1, 495-2529-3

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863005-B32529C3103K289
Series: B32529
Operating Temperature Range: -55°C ~ 125°C
Features: Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Package: Radial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: 495-2529-3-ND, 495-2527-3, 495-2527-1, 495-2529-3

Buy Now Datasheet
Film Capacitors - B32529C3103K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C3103K289
Film Capacitors B32529C3103K289
CAP FILM 10000PF 10% 250VDC RAD

CAP FILM 10000PF 10% 250VDC RAD

Supplier's Site Datasheet
Cap, 0.01Uf, 250V, Film, Radial Rohs Compliant Epcos - 82AH6782 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 250V, Film, Radial Rohs Compliant Epcos
82AH6782
Cap, 0.01Uf, 250V, Film, Radial Rohs Compliant Epcos 82AH6782
CAP, 0.01UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.01UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors B32529C3103K289
CAP FILM 10000PF 10% 250VDC RAD

CAP FILM 10000PF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C3103K289 62-B32529C3103K289 495-2527-3-ND 863005-B32529C3103K289 B32529C3103K289 82AH6782 B32529C3103K289
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.01uF 250V Capacitor Film Capacitors Film Capacitors - B32529C3103K289 Film Capacitors Cap, 0.01Uf, 250V, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-100-30X30X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details