EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C1683J189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C1683J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C1683J189
Film Capacitors: Metallized Polyester (MKT) B32529C1683J189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.068uF 100V Capacitor
62-B32529C1683J189
Automotive 0.068uF 100V Capacitor 62-B32529C1683J189
Cap Film 0.068uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1683J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.068uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.068uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1683J189 can be used for catalog matching and distributor lookup.

Cap Film 0.068uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1683J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.068uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.068uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1683J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4997-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4997-2-ND
Film Capacitors 495-4997-2-ND
0.068µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.068µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-4997-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4997-1-ND
Film Capacitors 495-4997-1-ND
0.068µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.068µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32529C1683J189
CAP FILM 0.068UF 5% 100VDC RAD

CAP FILM 0.068UF 5% 100VDC RAD

Supplier's Site
Film Capacitors - B32529C1683J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1683J189
Film Capacitors B32529C1683J189
CAP FILM 0.068UF 5% 100VDC RAD

CAP FILM 0.068UF 5% 100VDC RAD

Supplier's Site Datasheet
Capacitor Poly Film 0.068Uf, 100V, 5%, Rad; Capacitance Epcos - 21C0881 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.068Uf, 100V, 5%, Rad; Capacitance Epcos
21C0881
Capacitor Poly Film 0.068Uf, 100V, 5%, Rad; Capacitance Epcos 21C0881
CAPACITOR POLY FILM 0.068UF, 100V, 5%, RAD; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.068UF, 100V, 5%, RAD; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Cap, 0.068Uf, 100V, Film, Radial Rohs Compliant Epcos - 82AH6776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 100V, Film, Radial Rohs Compliant Epcos
82AH6776
Cap, 0.068Uf, 100V, Film, Radial Rohs Compliant Epcos 82AH6776
CAP, 0.068UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.068UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C1683J189 62-B32529C1683J189 495-4997-2-ND B32529C1683J189 B32529C1683J189 21C0881 82AH6776
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.068uF 100V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Poly Film 0.068Uf, 100V, 5%, Rad; Capacitance Epcos Cap, 0.068Uf, 100V, Film, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester (PET)
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 103PSB252K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details