CAP FILM 0.056UF 5% 100VDC RAD Product overview: B32529C1563J189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1563J189 can be used for catalog matching and distributor lookup.
0.056µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.056UF 5% 100VDC RAD
CAP FILM 0.056UF 5% 100VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32529C1563J189 | B32529C1563J189-ND | B32529C1563J189 | B32529C1563J189 |
| Product Name | 0.056UF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF |
| WVDC | 100 volts | 100 volts |