EPCOS AG Film Capacitor, 1500Pf, 63V, 5%, Radial Leaded; Dielectric Type Epcos B32529C152J.

Description
FILM CAPACITOR, 1500PF, 63V, 5%, RADIAL LEADED; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 1500PF, 63V, 5%, RADIAL LEADED; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 1500Pf, 63V, 5%, Radial Leaded; Dielectric Type Epcos - 14AC8666 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1500Pf, 63V, 5%, Radial Leaded; Dielectric Type Epcos
14AC8666
Film Capacitor, 1500Pf, 63V, 5%, Radial Leaded; Dielectric Type Epcos 14AC8666
FILM CAPACITOR, 1500PF, 63V, 5%, RADIAL LEADED; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes

FILM CAPACITOR, 1500PF, 63V, 5%, RADIAL LEADED; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC8666
Product Name Film Capacitor, 1500Pf, 63V, 5%, Radial Leaded; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - C11AH0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details