EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C1332J189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C1332J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C1332J189
Film Capacitors: Metallized Polyester (MKT) B32529C1332J189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-4983-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4983-2-ND
Film Capacitors 495-4983-2-ND
3300pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

3300pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-4983-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4983-1-ND
Film Capacitors 495-4983-1-ND
3300pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

3300pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.0033uF 100V Capacitor
62-B32529C1332J189
Automotive 0.0033uF 100V Capacitor 62-B32529C1332J189
Cap Film 0.0033uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1332J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0033uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0033uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1332J189 can be used for catalog matching and distributor lookup.

Cap Film 0.0033uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1332J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0033uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0033uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1332J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Poly Film, 3300Pf, 100V, 5%, Radial, Full Reel; Dielectric Type Epcos - 21C0799 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 3300Pf, 100V, 5%, Radial, Full Reel; Dielectric Type Epcos
21C0799
Capacitor Poly Film, 3300Pf, 100V, 5%, Radial, Full Reel; Dielectric Type Epcos 21C0799
CAPACITOR POLY FILM, 3300PF, 100V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR POLY FILM, 3300PF, 100V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Pf, 100V, Film, Radial Rohs Compliant Epcos - 82AH6764 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 100V, Film, Radial Rohs Compliant Epcos
82AH6764
Cap, 3300Pf, 100V, Film, Radial Rohs Compliant Epcos 82AH6764
CAP, 3300PF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 3300PF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32529C1332J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1332J189
Film Capacitors B32529C1332J189
CAP FILM 3300PF 5% 100VDC RADIAL

CAP FILM 3300PF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C1332J189
CAP FILM 3300PF 5% 100VDC RADIAL

CAP FILM 3300PF 5% 100VDC RADIAL

Supplier's Site
Film Capacitors - B32529C1332J189 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32529C1332J189
Film Capacitors B32529C1332J189
CAP FILM 3300PF 5% 100VDC RADIAL

CAP FILM 3300PF 5% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C1332J189 495-4983-2-ND 62-B32529C1332J189 21C0799 82AH6764 B32529C1332J189 B32529C1332J189 B32529C1332J189
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 0.0033uF 100V Capacitor Capacitor Poly Film, 3300Pf, 100V, 5%, Radial, Full Reel; Dielectric Type Epcos Cap, 3300Pf, 100V, Film, Radial Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Metallized PET Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB700K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details