EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C1224K289

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C1224K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C1224K289
Film Capacitors: Metallized Polyester (MKT) B32529C1224K289
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-B32529C1224K289TB-ND - DigiKey
Thief River Falls, MN, United States
0.22µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.22µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-B32529C1224K289CT-ND - DigiKey
Thief River Falls, MN, United States
0.22µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.22µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.22uF 100V Capacitor
62-B32529C1224K289
Automotive 0.22uF 100V Capacitor 62-B32529C1224K289
Cap Film 0.22uF 100V PET 10%( 7.3 X 3.5 X 8mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C1224K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1224K289 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 100V PET 10%( 7.3 X 3.5 X 8mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C1224K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1224K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Polyester Film 0.22Uf 100V 10%, Radial; Dielectric Type Epcos - 21C0795 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.22Uf 100V 10%, Radial; Dielectric Type Epcos
21C0795
Capacitor Polyester Film 0.22Uf 100V 10%, Radial; Dielectric Type Epcos 21C0795
CAPACITOR POLYESTER FILM 0.22UF 100V 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.22UF 100V 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 100V, Film, Radial Rohs Compliant Epcos - 82AH6763 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 100V, Film, Radial Rohs Compliant Epcos
82AH6763
Cap, 0.22Uf, 100V, Film, Radial Rohs Compliant Epcos 82AH6763
CAP, 0.22UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.22UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors B32529C1224K289
CAP FILM 0.22UF 10% 100VDC RAD

CAP FILM 0.22UF 10% 100VDC RAD

Supplier's Site
Film Capacitors - B32529C1224K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1224K289
Film Capacitors B32529C1224K289
CAP FILM 0.22UF 10% 100VDC RAD

CAP FILM 0.22UF 10% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C1224K289 495-B32529C1224K289TB-ND 62-B32529C1224K289 21C0795 82AH6763 B32529C1224K289 B32529C1224K289
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 0.22uF 100V Capacitor Capacitor Polyester Film 0.22Uf 100V 10%, Radial; Dielectric Type Epcos Cap, 0.22Uf, 100V, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Metallized PET Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PWS630KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers