EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C1223K189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C1223K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C1223K189
Film Capacitors: Metallized Polyester (MKT) B32529C1223K189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.022uF 100V Capacitor
62-B32529C1223K189
Automotive 0.022uF 100V Capacitor 62-B32529C1223K189
Cap Film 0.022uF 100V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1223K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1223K189 can be used for catalog matching and distributor lookup.

Cap Film 0.022uF 100V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1223K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1223K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Pen Film, 0.022Uf, 100V, 10%, Rad; Capacitance Epcos - 21C0782 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 0.022Uf, 100V, 10%, Rad; Capacitance Epcos
21C0782
Capacitor Pen Film, 0.022Uf, 100V, 10%, Rad; Capacitance Epcos 21C0782
CAPACITOR PEN FILM, 0.022UF, 100V, 10%, RAD; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyethylene Naphthalate (PEN); Capacitor Mounting:Through Hole; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR PEN FILM, 0.022UF, 100V, 10%, RAD; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyethylene Naphthalate (PEN); Capacitor Mounting:Through Hole; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22000Pf, 100V, 10%, Pet; Capacitance Epcos - 43AC8609 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Pf, 100V, 10%, Pet; Capacitance Epcos
43AC8609
Cap, 22000Pf, 100V, 10%, Pet; Capacitance Epcos 43AC8609
CAP, 22000PF, 100V, 10%, PET; Capacitance:22000pF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 22000PF, 100V, 10%, PET; Capacitance:22000pF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C1223K189
CAP FILM 0.022UF 10% 100VDC RAD

CAP FILM 0.022UF 10% 100VDC RAD

Supplier's Site
Film Capacitors - B32529C1223K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1223K189
Film Capacitors B32529C1223K189
CAP FILM 0.022UF 10% 100VDC RAD

CAP FILM 0.022UF 10% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C1223K189 62-B32529C1223K189 21C0782 43AC8609 B32529C1223K189 B32529C1223K189
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.022uF 100V Capacitor Capacitor Pen Film, 0.022Uf, 100V, 10%, Rad; Capacitance Epcos Cap, 22000Pf, 100V, 10%, Pet; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyethylene Naphthalate (PEN) Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 104PHB850K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details