Automotive, DC link / PFC, General purpose
0.015µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
0.015µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.015UF 5% 100VDC RAD Product overview: B32529C1153J289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1153J289 can be used for catalog matching and distributor lookup.
CAP, 0.015UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.015UF 5% 100VDC RAD
CAP FILM 0.015UF 5% 100VDC RAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529C1153J289 | 495-4884-3-ND | 62-B32529C1153J289 | 82AH6756 | B32529C1153J289 | B32529C1153J289 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | 0.015UF Capacitor | Cap, 0.015Uf, 100V, Film, Radial Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |