Automotive, DC link / PFC, General purpose
CAP FILM 1500PF 10% 100VDC RAD Product overview: B32529C1152K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1152K000 can be used for catalog matching and distributor lookup.
1500pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 1500PF 10% 100VDC RAD
CAP FILM 1500PF 10% 100VDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529C1152K000 | 62-B32529C1152K000 | 495-76797-ND | B32529C1152K000 | B32529C1152K000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | 1500PF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF | 0.0015 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |