EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C1104K189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C1104K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C1104K189
Film Capacitors: Metallized Polyester (MKT) B32529C1104K189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.1uF 100V Capacitor
62-B32529C1104K189
Automotive 0.1uF 100V Capacitor 62-B32529C1104K189
Cap Film 0.1uF 100V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1104K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1104K189 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 100V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1104K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1104K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32529C1104K189TR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-B32529C1104K189CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Buy Now Datasheet
CAP FILM 0.1UF 10% 100VDC RADIAL - 258-B32529C1104K189 - Utmel Electronic Limited
Hong Kong, China
CAP FILM 0.1UF 10% 100VDC RADIAL
258-B32529C1104K189
CAP FILM 0.1UF 10% 100VDC RADIAL 258-B32529C1104K189
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Supplier's Site
Capacitor Pen Film, 0.1Uf, 100V, 10%, Radial, Full Reel; Dielectric Type Epcos - 21C0723 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 0.1Uf, 100V, 10%, Radial, Full Reel; Dielectric Type Epcos
21C0723
Capacitor Pen Film, 0.1Uf, 100V, 10%, Radial, Full Reel; Dielectric Type Epcos 21C0723
CAPACITOR PEN FILM, 0.1UF, 100V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR PEN FILM, 0.1UF, 100V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Film, Radial Rohs Compliant Epcos - 82AH6752 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Film, Radial Rohs Compliant Epcos
82AH6752
Cap, 0.1Uf, 100V, Film, Radial Rohs Compliant Epcos 82AH6752
CAP, 0.1UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.1UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors B32529C1104K189
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Supplier's Site
Film Capacitors - B32529C1104K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1104K189
Film Capacitors B32529C1104K189
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C1104K189 62-B32529C1104K189 495-B32529C1104K189TR-ND 258-B32529C1104K189 21C0723 82AH6752 B32529C1104K189 B32529C1104K189
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.1uF 100V Capacitor Film Capacitors CAP FILM 0.1UF 10% 100VDC RADIAL Capacitor Pen Film, 0.1Uf, 100V, 10%, Radial, Full Reel; Dielectric Type Epcos Cap, 0.1Uf, 100V, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH0R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details