EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C1104J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C1104J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C1104J000
Film Capacitors: Metallized Polyester (MKT) B32529C1104J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1360050-B32529C1104J000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360050-B32529C1104J000
Capacitors - Film Capacitors 1360050-B32529C1104J000
Win Source Part Number: 1360050-B32529C1104J 000 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: B3252* - MKT General Purpose Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 0.1 µF Tolerance: ±5% Ratings: AEC-Q200 Applications: Automotive; EMI, RFI Suppression Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.287" L x 0.098" W (7.30mm x 2.50mm) Height - Seated (Max): 0.256" (6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 63V Voltage Rating - DC: 100V Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked

Win Source Part Number: 1360050-B32529C1104J000
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B3252* - MKT General Purpose
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 0.1 µF
Tolerance: ±5%
Ratings: AEC-Q200
Applications: Automotive; EMI, RFI Suppression
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.287" L x 0.098" W (7.30mm x 2.50mm)
Height - Seated (Max): 0.256" (6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked

Buy Now Datasheet
Singapore, Singapore
Automotive 0.1uF 100V Capacitor
62-B32529C1104J000
Automotive 0.1uF 100V Capacitor 62-B32529C1104J000
Cap Film 0.1uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32529C1104J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1104J000 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32529C1104J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1104J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1147-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1147-ND
Film Capacitors 495-1147-ND
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitor, Film, Pet, 0.1Uf, 100V, Rad; Dielectric Type Epcos - 80Y2254 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pet, 0.1Uf, 100V, Rad; Dielectric Type Epcos
80Y2254
Capacitor, Film, Pet, 0.1Uf, 100V, Rad; Dielectric Type Epcos 80Y2254
CAPACITOR, FILM, PET, 0.1UF, 100V, RAD; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR, FILM, PET, 0.1UF, 100V, RAD; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors B32529C1104J000
CAP FILM 0.1UF 5% 100VDC RADIAL

CAP FILM 0.1UF 5% 100VDC RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Film Capacitors
B32529C1104J000
Capacitors >> Film Capacitors B32529C1104J000
±5% 100V 100nF -55°C~+125°C - Film Capacitors ROHS

±5% 100V 100nF -55°C~+125°C - Film Capacitors ROHS

Supplier's Site Datasheet
Film Capacitors - B32529C1104J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1104J000
Film Capacitors B32529C1104J000
CAP FILM 0.1UF 5% 100VDC RADIAL

CAP FILM 0.1UF 5% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C1104J000 1360050-B32529C1104J000 62-B32529C1104J000 495-1147-ND 80Y2254 B32529C1104J000 B32529C1104J000 B32529C1104J000
Product Name Film Capacitors: Metallized Polyester (MKT) Capacitors - Film Capacitors Automotive 0.1uF 100V Capacitor Film Capacitors Capacitor, Film, Pet, 0.1Uf, 100V, Rad; Dielectric Type Epcos Capacitors - Film Capacitors Capacitors >> Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor PC PinRoHS Compliant: Yes Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Metallized PET Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Metallized Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details