EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C1102K189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C1102K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C1102K189
Film Capacitors: Metallized Polyester (MKT) B32529C1102K189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-5000-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-5000-2-ND
Film Capacitors 495-5000-2-ND
1000pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1000pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-5000-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-5000-1-ND
Film Capacitors 495-5000-1-ND
1000pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1000pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.001uF 100V Capacitor
62-B32529C1102K189
Automotive 0.001uF 100V Capacitor 62-B32529C1102K189
Cap Film 0.001uF 100V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C T/R Automotive AEC-Q200 Product overview: B32529C1102K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1102K189 can be used for catalog matching and distributor lookup.

Cap Film 0.001uF 100V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C T/R Automotive AEC-Q200 Product overview: B32529C1102K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1102K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1000Pf, 100V, Film, Radial Rohs Compliant Epcos - 82AH6747 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, Film, Radial Rohs Compliant Epcos
82AH6747
Cap, 1000Pf, 100V, Film, Radial Rohs Compliant Epcos 82AH6747
CAP, 1000PF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 1000PF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32529C1102K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1102K189
Film Capacitors B32529C1102K189
CAP FILM 1000PF 10% 100VDC RAD

CAP FILM 1000PF 10% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C1102K189 495-5000-2-ND 62-B32529C1102K189 82AH6747 B32529C1102K189
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 0.001uF 100V Capacitor Cap, 1000Pf, 100V, Film, Radial Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details