EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C1102J289

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C1102J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C1102J289
Film Capacitors: Metallized Polyester (MKT) B32529C1102J289
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Tolerance: ±20% Voltage Rating - AC: 42V Operating Temperature: -60°C ~ 180°C Mounting Type: Fixed Termination: Solder Applications: Motor Control Ratings: Y3

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Tolerance: ±20%
Voltage Rating - AC: 42V
Operating Temperature: -60°C ~ 180°C
Mounting Type: Fixed
Termination: Solder
Applications: Motor Control
Ratings: Y3

Buy Now Datasheet
Singapore, Singapore
Automotive 0.001uF 100V Capacitor
62-B32529C1102J289
Automotive 0.001uF 100V Capacitor 62-B32529C1102J289
Cap Film 0.001uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C1102J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1102J289 can be used for catalog matching and distributor lookup.

Cap Film 0.001uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C1102J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1102J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-2473-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2473-3-ND
Film Capacitors 495-2473-3-ND
1000pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1000pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-2473-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2473-1-ND
Film Capacitors 495-2473-1-ND
1000pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1000pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C1102J289 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32529C1102J289
Film Capacitors B32529C1102J289
CAP FILM 1000PF 5% 100VDC RADIAL

CAP FILM 1000PF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 1000Pf, 100V, 5%, Radial; Capacitance Epcos - 21C0696 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1000Pf, 100V, 5%, Radial; Capacitance Epcos
21C0696
Capacitor Polyester Film, 1000Pf, 100V, 5%, Radial; Capacitance Epcos 21C0696
CAPACITOR POLYESTER FILM, 1000PF, 100V, 5%, RADIAL; Capacitance:1000pF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance: 5%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mmRoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1000PF, 100V, 5%, RADIAL; Capacitance:1000pF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance: 5%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C1102J289
CAP FILM 1000PF 5% 100VDC RADIAL

CAP FILM 1000PF 5% 100VDC RADIAL

Supplier's Site
Film Capacitors - B32529C1102J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1102J289
Film Capacitors B32529C1102J289
CAP FILM 1000PF 5% 100VDC RADIAL

CAP FILM 1000PF 5% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C1102J289 62-B32529C1102J289 495-2473-3-ND B32529C1102J289 21C0696 B32529C1102J289 B32529C1102J289
Product Name Film Capacitors: Metallized Polyester (MKT) Connectors,Interconnects Automotive 0.001uF 100V Capacitor Film Capacitors Film Capacitors Capacitor Polyester Film, 1000Pf, 100V, 5%, Radial; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 20 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers