EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0684J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0684J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0684J000
Film Capacitors: Metallized Polyester (MKT) B32529C0684J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1114-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1114-ND
Film Capacitors 495-1114-ND
0.68µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.68µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitor Polyester Film 0.68Uf, 63V, 5%, Radial; Capacitance Epcos - 21C0679 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.68Uf, 63V, 5%, Radial; Capacitance Epcos
21C0679
Capacitor Polyester Film 0.68Uf, 63V, 5%, Radial; Capacitance Epcos 21C0679
CAPACITOR POLYESTER FILM 0.68UF, 63V, 5%, RADIAL; Capacitance:0.68 F; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance: 5%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.68UF, 63V, 5%, RADIAL; Capacitance:0.68 F; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance: 5%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32529C0684J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C0684J000
Capacitors - Film Capacitors B32529C0684J000
CAP FILM 0.68UF 5% 63VDC RADIAL

CAP FILM 0.68UF 5% 63VDC RADIAL

Supplier's Site
Film Capacitors - B32529C0684J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0684J000
Film Capacitors B32529C0684J000
CAP FILM 0.68UF 5% 63VDC RADIAL

CAP FILM 0.68UF 5% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0684J000 495-1114-ND 21C0679 B32529C0684J000 B32529C0684J000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Capacitor Polyester Film 0.68Uf, 63V, 5%, Radial; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.6800 microF 0.6800 microF 680000 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K100CS4G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers