Automotive, DC link / PFC, General purpose
0.068µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Film Capacitor, B32529 Series, 0.068 F, 10%, PET (Polyester), 63 V RoHS Compliant: Yes
CAP FILM 0.068UF 10% 63VDC RAD
CAP FILM 0.068UF 10% 63VDC RAD
| TDK Corporation | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529C0683K000 | 495-2580-ND | 25M8077 | B32529C0683K000 | B32529C0683K000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Film Capacitor, B32529 Series, 0.068 F, 10%, Pet (Polyester), 63 V Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |