EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0474K189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0474K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0474K189
Film Capacitors: Metallized Polyester (MKT) B32529C0474K189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - B32529C0474K189 - 912425-B32529C0474K189 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32529C0474K189
912425-B32529C0474K189
Film Capacitors - B32529C0474K189 912425-B32529C0474K189
Manufacturer: EPCOS (TDK) Win Source Part Number: 912425-B32529C0474K1 89 Series: B32529 Operating Temperature Range: -55°C ~ 125°C Features: Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: B32529C 474K189, 495-2561-2, 495-2562-2, B32529C474K189, 495-B32529C0474K189C T, 495-B32529C0474K189D KRINACTIVE, 495-2561-2-ND, 495-B32529C0474K189D KR, 495-2562-2-ND, 495-B32529C0474K189T R

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912425-B32529C0474K189
Series: B32529
Operating Temperature Range: -55°C ~ 125°C
Features: Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: B32529C 474K189, 495-2561-2, 495-2562-2, B32529C474K189, 495-B32529C0474K189CT, 495-B32529C0474K189DKRINACTIVE, 495-2561-2-ND, 495-B32529C0474K189DKR, 495-2562-2-ND, 495-B32529C0474K189TR

Buy Now Datasheet
Film Capacitors - 495-B32529C0474K189CT-ND - DigiKey
Thief River Falls, MN, United States
0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-B32529C0474K189TR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.47uF 63V Capacitor
62-B32529C0474K189
Automotive 0.47uF 63V Capacitor 62-B32529C0474K189
Cap Film 0.47uF 63V PET 10%( 7.3 X 3.5 X 8mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C0474K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0474K189 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 63V PET 10%( 7.3 X 3.5 X 8mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C0474K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0474K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Film 0.47uF 63V PET 10% (7.2 X 3.5 X 8mm) Radial 5mm 125C T/R - 3410-B32529C0474K189 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.47uF 63V PET 10% (7.2 X 3.5 X 8mm) Radial 5mm 125C T/R
3410-B32529C0474K189
Cap Film 0.47uF 63V PET 10% (7.2 X 3.5 X 8mm) Radial 5mm 125C T/R 3410-B32529C0474K189
Cap Film 0.47uF 63V PET 10% (7.2 X 3.5 X 8mm) Radial 5mm 125C T/R

Cap Film 0.47uF 63V PET 10% (7.2 X 3.5 X 8mm) Radial 5mm 125C T/R

Supplier's Site
Capacitors - Film Capacitors B32529C0474K189
CAP FILM 0.47UF 10% 63VDC RADIAL

CAP FILM 0.47UF 10% 63VDC RADIAL

Supplier's Site
Film Capacitors - B32529C0474K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0474K189
Film Capacitors B32529C0474K189
CAP FILM 0.47UF 10% 63VDC RADIAL

CAP FILM 0.47UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Cap, 0.47Uf, 63V, Film, Radial Rohs Compliant Epcos - 82AH6739 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 63V, Film, Radial Rohs Compliant Epcos
82AH6739
Cap, 0.47Uf, 63V, Film, Radial Rohs Compliant Epcos 82AH6739
CAP, 0.47UF, 63V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.47UF, 63V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0474K189 912425-B32529C0474K189 495-B32529C0474K189CT-ND 62-B32529C0474K189 3410-B32529C0474K189 B32529C0474K189 B32529C0474K189 82AH6739
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors - B32529C0474K189 Film Capacitors Automotive 0.47uF 63V Capacitor Cap Film 0.47uF 63V PET 10% (7.2 X 3.5 X 8mm) Radial 5mm 125C T/R Capacitors - Film Capacitors Film Capacitors Cap, 0.47Uf, 63V, Film, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester PET Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PSB102K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers