EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0474J289

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0474J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0474J289
Film Capacitors: Metallized Polyester (MKT) B32529C0474J289
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-B32529C0474J289TB-ND - DigiKey
Thief River Falls, MN, United States
0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-B32529C0474J289CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.47UF 5% 63VDC RADIAL

CAP FILM 0.47UF 5% 63VDC RADIAL

Buy Now Datasheet
Capacitors - Film Capacitors - 1360032-B32529C0474J289 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360032-B32529C0474J289
Capacitors - Film Capacitors 1360032-B32529C0474J289
Win Source Part Number: 1360032-B32529C0474J 289 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: B3252* - MKT General Purpose Package: Tape & Box (TB) Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 0.47 µF Tolerance: ±5% Ratings: AEC-Q200 Applications: Automotive; EMI, RFI Suppression Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.287" L x 0.138" W (7.30mm x 3.50mm) Height - Seated (Max): 0.315" (8.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 40V Voltage Rating - DC: 63V Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked

Win Source Part Number: 1360032-B32529C0474J289
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B3252* - MKT General Purpose
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 0.47 µF
Tolerance: ±5%
Ratings: AEC-Q200
Applications: Automotive; EMI, RFI Suppression
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.287" L x 0.138" W (7.30mm x 3.50mm)
Height - Seated (Max): 0.315" (8.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked

Buy Now Datasheet
Singapore, Singapore
Automotive 0.47uF 63V Capacitor
62-B32529C0474J289
Automotive 0.47uF 63V Capacitor 62-B32529C0474J289
Cap Film 0.47uF 63V PET 5%( 7.3 X 3.5 X 8mm) Radial Stacked 5mm 125°C Ammo Automotive AEC-Q200 Product overview: B32529C0474J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0474J289 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 63V PET 5%( 7.3 X 3.5 X 8mm) Radial Stacked 5mm 125°C Ammo Automotive AEC-Q200 Product overview: B32529C0474J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0474J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529C0474J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0474J289
Film Capacitors B32529C0474J289
CAP FILM 0.47UF 5% 63VDC RADIAL

CAP FILM 0.47UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor, Film, Pet, 0.47Uf, 63V, Rad; Dielectric Type Epcos - 80Y2251 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pet, 0.47Uf, 63V, Rad; Dielectric Type Epcos
80Y2251
Capacitor, Film, Pet, 0.47Uf, 63V, Rad; Dielectric Type Epcos 80Y2251
CAPACITOR, FILM, PET, 0.47UF, 63V, RAD; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR, FILM, PET, 0.47UF, 63V, RAD; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Film Capacitors
B32529C0474J289
Capacitors >> Film Capacitors B32529C0474J289
±5% 63V 470nF -55°C~+125°C Metallized Polyester Plugin,P=5mm Film Capacitors ROHS

±5% 63V 470nF -55°C~+125°C Metallized Polyester Plugin,P=5mm Film Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C0474J289
CAP FILM 0.47UF 5% 63VDC RADIAL

CAP FILM 0.47UF 5% 63VDC RADIAL

Supplier's Site
Film Capacitors - B32529C0474J289 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32529C0474J289
Film Capacitors B32529C0474J289
CAP FILM 0.47UF 5% 63VDC RADIAL

CAP FILM 0.47UF 5% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0474J289 495-B32529C0474J289TB-ND 1360032-B32529C0474J289 62-B32529C0474J289 B32529C0474J289 80Y2251 B32529C0474J289 B32529C0474J289 B32529C0474J289
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Capacitors - Film Capacitors Automotive 0.47uF 63V Capacitor Film Capacitors Capacitor, Film, Pet, 0.47Uf, 63V, Rad; Dielectric Type Epcos Capacitors >> Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor PC PinRoHS Compliant: Yes Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked Polyester; Metallized Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C11CF110K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Film Paper Film Capacitors - 104PMB252K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details