EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0474J189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0474J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0474J189
Film Capacitors: Metallized Polyester (MKT) B32529C0474J189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-B32529C0474J189TR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-B32529C0474J189CT-ND - DigiKey
Thief River Falls, MN, United States
0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitance Epcos - 21C0646 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Epcos
21C0646
Capacitance Epcos 21C0646
Capacitance:0.47 F; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance: 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm RoHS Compliant: Yes

Capacitance:0.47 F; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance: 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, B32529 Series, 0.47 F, 5%, Pet (Polyester), 63 V Rohs Compliant Epcos - 19X1450 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32529 Series, 0.47 F, 5%, Pet (Polyester), 63 V Rohs Compliant Epcos
19X1450
Film Capacitor, B32529 Series, 0.47 F, 5%, Pet (Polyester), 63 V Rohs Compliant Epcos 19X1450
Film Capacitor, B32529 Series, 0.47 F, 5%, PET (Polyester), 63 V RoHS Compliant: Yes

Film Capacitor, B32529 Series, 0.47 F, 5%, PET (Polyester), 63 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32529C0474J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0474J189
Film Capacitors B32529C0474J189
CAP FILM 0.47UF 5% 63VDC RADIAL

CAP FILM 0.47UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C0474J189
CAP FILM 0.47UF 5% 63VDC RADIAL

CAP FILM 0.47UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0474J189 495-B32529C0474J189TR-ND 21C0646 19X1450 B32529C0474J189 B32529C0474J189
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Capacitance Epcos Film Capacitor, B32529 Series, 0.47 F, 5%, Pet (Polyester), 63 V Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.4700 microF 0.4700 microF 470000 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 106MABA04KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - C11AH0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers