Automotive, DC link / PFC, General purpose
Manufacturer: EPCOS (TDK)
Win Source Part Number: 912423-B32529C0472J2
Series: B32529
Operating Temperature Range: -55°C ~ 125°C
Features: Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Package: Radial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: 495-4933-1, B32529C 472J289, B32529C472J289, B32529C472J289-ND, 495-4933-3
CAP FILM 4700PF 5% 63VDC RADIAL Product overview: B32529C0472J289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0472J289 can be used for catalog matching and distributor lookup.
CAP FILM 4700PF 5% 63VDC RADIAL
CAP, 4700PF, 63V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 4700PF 5% 63VDC RADIAL
CAP FILM 4700PF 5% 63VDC RADIAL
| TDK Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529C0472J289 | 912423-B32529C0472J289 | 62-B32529C0472J289 | B32529C0472J289 | 82AH6735 | B32529C0472J289 | B32529C0472J289 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors - B32529C0472J289 | 4700PF Capacitor | Capacitors - Film Capacitors | Cap, 4700Pf, 63V, Film, Radial Rohs Compliant Epcos | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |