Automotive, DC link / PFC, General purpose
CAP FILM 4700PF 5% 63VDC RADIAL
CAP FILM 4700PF 5% 63VDC RADIAL
CAPACITOR POLYESTER FILM, 4700PF, 63V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes
FILM CAPACITOR, 4700PF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes
| TDK Corporation | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529C0472J189 | B32529C0472J189 | B32529C0472J189 | 21C0623 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polyester Film, 4700Pf, 63V, 5%, Radial, Full Reel; Dielectric Type Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Metallized PET Stacked |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |