EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0333J189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0333J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0333J189
Film Capacitors: Metallized Polyester (MKT) B32529C0333J189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-5024-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-5024-2-ND
Film Capacitors 495-5024-2-ND
0.033µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.033µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-5024-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-5024-1-ND
Film Capacitors 495-5024-1-ND
0.033µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.033µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C0333J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0333J189
Film Capacitors B32529C0333J189
CAP FILM 0.033UF 5% 63VDC RADIAL

CAP FILM 0.033UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C0333J189
CAP FILM 0.033UF 5% 63VDC RADIAL

CAP FILM 0.033UF 5% 63VDC RADIAL

Supplier's Site
Capacitor Poly Film 0.033Uf, 63V, 5%, Radial; Capacitance Epcos - 21C0594 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.033Uf, 63V, 5%, Radial; Capacitance Epcos
21C0594
Capacitor Poly Film 0.033Uf, 63V, 5%, Radial; Capacitance Epcos 21C0594
CAPACITOR POLY FILM 0.033UF, 63V, 5%, RADIAL; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.033UF, 63V, 5%, RADIAL; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Cap, 33000Pf, 63V, 5%, Pet; Capacitance Epcos - 43AC8603 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33000Pf, 63V, 5%, Pet; Capacitance Epcos
43AC8603
Cap, 33000Pf, 63V, 5%, Pet; Capacitance Epcos 43AC8603
CAP, 33000PF, 63V, 5%, PET; Capacitance:33000pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 33000PF, 63V, 5%, PET; Capacitance:33000pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0333J189 495-5024-2-ND B32529C0333J189 B32529C0333J189 21C0594 43AC8603
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.033Uf, 63V, 5%, Radial; Capacitance Epcos Cap, 33000Pf, 63V, 5%, Pet; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester (PET) Polyester; PET (Polyester)
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF300K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details