EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0332J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0332J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0332J000
Film Capacitors: Metallized Polyester (MKT) B32529C0332J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1094-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1094-ND
Film Capacitors 495-1094-ND
3300pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

3300pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32529C0332J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C0332J000
Capacitors - Film Capacitors B32529C0332J000
CAP FILM 3300PF 5% 63VDC RADIAL

CAP FILM 3300PF 5% 63VDC RADIAL

Supplier's Site
Film Capacitors - B32529C0332J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0332J000
Film Capacitors B32529C0332J000
CAP FILM 3300PF 5% 63VDC RADIAL

CAP FILM 3300PF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 3300Pf, 63V, 5%, Radial; Capacitance Epcos - 21C0579 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 3300Pf, 63V, 5%, Radial; Capacitance Epcos
21C0579
Capacitor Polyester Film, 3300Pf, 63V, 5%, Radial; Capacitance Epcos 21C0579
CAPACITOR POLYESTER FILM, 3300PF, 63V, 5%, RADIAL; Capacitance:3300pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance: 5%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 3300PF, 63V, 5%, RADIAL; Capacitance:3300pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance: 5%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0332J000 495-1094-ND B32529C0332J000 B32529C0332J000 21C0579
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film, 3300Pf, 63V, 5%, Radial; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; PET (Polyester)
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Paper Film Capacitors - 104PPA252KD20 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers