Automotive, DC link / PFC, General purpose
0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.22UF 20% 63VDC RADIAL
CAP FILM 0.22UF 20% 63VDC RADIAL
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529C0224M000 | 495-B32529C0224M000-ND | B32529C0224M000 | B32529C0224M000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |