EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0224J189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0224J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0224J189
Film Capacitors: Metallized Polyester (MKT) B32529C0224J189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.22uF 63V Capacitor
62-B32529C0224J189
Automotive 0.22uF 63V Capacitor 62-B32529C0224J189
Cap Film 0.22uF 63V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C0224J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0224J189 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 63V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C0224J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0224J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-2522-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2522-2-ND
Film Capacitors 495-2522-2-ND
0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-2522-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2522-1-ND
Film Capacitors 495-2522-1-ND
0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C0224J189 - 912418-B32529C0224J189 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32529C0224J189
912418-B32529C0224J189
Film Capacitors - B32529C0224J189 912418-B32529C0224J189
Manufacturer: EPCOS (TDK) Win Source Part Number: 912418-B32529C0224J1 89 Series: B32529 Operating Temperature Range: -55°C ~ 125°C Features: Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2800 MSL Level: Not Applicable Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: B32529C224J189, 495-2522-2, 495-2522-1, B32529C 224J189

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912418-B32529C0224J189
Series: B32529
Operating Temperature Range: -55°C ~ 125°C
Features: Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: B32529C224J189, 495-2522-2, 495-2522-1, B32529C 224J189

Buy Now Datasheet
Film Capacitors - B32529C0224J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0224J189
Film Capacitors B32529C0224J189
CAP FILM 0.22UF 5% 63VDC RADIAL

CAP FILM 0.22UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.22Uf 63V 5%, Radial, Full Reel; Dielectric Type Epcos - 98B3106 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.22Uf 63V 5%, Radial, Full Reel; Dielectric Type Epcos
98B3106
Capacitor Polyester Film 0.22Uf 63V 5%, Radial, Full Reel; Dielectric Type Epcos 98B3106
CAPACITOR POLYESTER FILM 0.22UF 63V 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.22UF 63V 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes

Supplier's Site
Film Capacitor, B32529 Series, 0.22 F, 5%, Pet (Polyester), 63 V Rohs Compliant Epcos - 19X1448 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32529 Series, 0.22 F, 5%, Pet (Polyester), 63 V Rohs Compliant Epcos
19X1448
Film Capacitor, B32529 Series, 0.22 F, 5%, Pet (Polyester), 63 V Rohs Compliant Epcos 19X1448
Film Capacitor, B32529 Series, 0.22 F, 5%, PET (Polyester), 63 V RoHS Compliant: Yes

Film Capacitor, B32529 Series, 0.22 F, 5%, PET (Polyester), 63 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Μf, 63V, 5%, Pet, Reel; Capacitance Epcos - 94W7605 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 63V, 5%, Pet, Reel; Capacitance Epcos
94W7605
Cap, 0.22Μf, 63V, 5%, Pet, Reel; Capacitance Epcos 94W7605
CAP, 0.22µF, 63V, 5%, PET, REEL; Capacitance:0.22µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.22µF, 63V, 5%, PET, REEL; Capacitance:0.22µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C0224J189
CAP FILM 0.22UF 5% 63VDC RADIAL

CAP FILM 0.22UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0224J189 62-B32529C0224J189 495-2522-2-ND 912418-B32529C0224J189 B32529C0224J189 98B3106 19X1448 94W7605 B32529C0224J189
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.22uF 63V Capacitor Film Capacitors Film Capacitors - B32529C0224J189 Film Capacitors Capacitor Polyester Film 0.22Uf 63V 5%, Radial, Full Reel; Dielectric Type Epcos Film Capacitor, B32529 Series, 0.22 F, 5%, Pet (Polyester), 63 V Rohs Compliant Epcos Cap, 0.22Μf, 63V, 5%, Pet, Reel; Capacitance Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details