EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0222K289

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0222K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0222K289
Film Capacitors: Metallized Polyester (MKT) B32529C0222K289
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-2518-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2518-1-ND
Film Capacitors 495-2518-1-ND
2200pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

2200pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-2518-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2518-3-ND
Film Capacitors 495-2518-3-ND
2200pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

2200pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.0022uF 63V Capacitor
62-B32529C0222K289
Automotive 0.0022uF 63V Capacitor 62-B32529C0222K289
Cap Film 0.0022uF 63V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C0222K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0222K289 can be used for catalog matching and distributor lookup.

Cap Film 0.0022uF 63V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C0222K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0222K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529C0222K289 - 863003-B32529C0222K289 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32529C0222K289
863003-B32529C0222K289
Film Capacitors - B32529C0222K289 863003-B32529C0222K289
Manufacturer: EPCOS (TDK) Win Source Part Number: 863003-B32529C0222K2 89 Series: B32529 Operating Temperature Range: -55°C ~ 125°C Features: Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial Package: Radial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: B32529C 222K289, 495-2519-3-ND, B32529C222K289, 495-2518-1, -B32529C222K289, 495-2519-3, 495-2518-3

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863003-B32529C0222K289
Series: B32529
Operating Temperature Range: -55°C ~ 125°C
Features: Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Package: Radial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: B32529C 222K289, 495-2519-3-ND, B32529C222K289, 495-2518-1, -B32529C222K289, 495-2519-3, 495-2518-3

Buy Now Datasheet
Cap Film 0.0022uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C Ammo Pack - 3410-B32529C0222K289 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.0022uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C Ammo Pack
3410-B32529C0222K289
Cap Film 0.0022uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C Ammo Pack 3410-B32529C0222K289
Cap Film 0.0022uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C Ammo Pack

Cap Film 0.0022uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C Ammo Pack

Supplier's Site
Film Capacitors - B32529C0222K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0222K289
Film Capacitors B32529C0222K289
CAP FILM 2200PF 10% 63VDC RADIAL

CAP FILM 2200PF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C0222K289
CAP FILM 2200PF 10% 63VDC RADIAL

CAP FILM 2200PF 10% 63VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0222K289 495-2518-1-ND 62-B32529C0222K289 863003-B32529C0222K289 3410-B32529C0222K289 B32529C0222K289 B32529C0222K289
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 0.0022uF 63V Capacitor Film Capacitors - B32529C0222K289 Cap Film 0.0022uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C Ammo Pack Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester PET Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 2002-105MSR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
5 suppliers
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details