Automotive, DC link / PFC, General purpose
CAP FILM 1.5UF 10% 63VDC RADIAL
Film Capacitor, B32529 Series, 1.5 F, 10%, PET (Polyester), 63 V RoHS Compliant: Yes
CAP FILM 1.5UF 10% 63VDC RADIAL
| TDK Corporation | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529C0155K000 | B32529C0155K000 | 23M5305 | B32529C0155K000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Film Capacitor, B32529 Series, 1.5 F, 10%, Pet (Polyester), 63 V Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | |
| Capacitance Tolerance | 10 (+/- %) |