EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0154K189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0154K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0154K189
Film Capacitors: Metallized Polyester (MKT) B32529C0154K189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-4968-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4968-2-ND
Film Capacitors 495-4968-2-ND
0.15µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.15µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-4968-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4968-1-ND
Film Capacitors 495-4968-1-ND
0.15µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.15µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C0154K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0154K189
Film Capacitors B32529C0154K189
CAP FILM 0.15UF 10% 63VDC RADIAL

CAP FILM 0.15UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32529C0154K189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C0154K189
Capacitors - Film Capacitors B32529C0154K189
CAP FILM 0.15UF 10% 63VDC RADIAL

CAP FILM 0.15UF 10% 63VDC RADIAL

Supplier's Site
Cap, 0.15Μf, 63V, 10%, Pet; Capacitance Epcos - 43AC8600 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 63V, 10%, Pet; Capacitance Epcos
43AC8600
Cap, 0.15Μf, 63V, 10%, Pet; Capacitance Epcos 43AC8600
CAP, 0.15µF, 63V, 10%, PET; Capacitance:0.15µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 0.15µF, 63V, 10%, PET; Capacitance:0.15µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0154K189 495-4968-2-ND B32529C0154K189 B32529C0154K189 43AC8600
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.15Μf, 63V, 10%, Pet; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; PET (Polyester)
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers