Automotive, DC link / PFC, General purpose
Win Source Part Number: 1360031-B32529C0152K
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B3252* - MKT General Purpose
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 1500 pF
Tolerance: ±10%
Ratings: AEC-Q200
Applications: Automotive; EMI, RFI Suppression
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
Height - Seated (Max): 0.256" (6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
CAP FILM 1500PF 10% 63VDC RADIAL Product overview: B32529C0152K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0152K189 can be used for catalog matching and distributor lookup.
1500pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
1500pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 1500PF 10% 63VDC RADIAL
CAP FILM 1500PF 10% 63VDC RADIAL
±10% 63V 1.5nF -55°C~+125°C Metallized Polyester Plugin,P=5mm Film Capacitors ROHS
| TDK Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529C0152K189 | 1360031-B32529C0152K189 | 62-B32529C0152K189 | 495-4991-2-ND | B32529C0152K189 | B32529C0152K189 | B32529C0152K189 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Capacitors - Film Capacitors | 1500PF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitors >> Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Metallized Polyester | ||
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF | 0.0015 microF | 0.0015 microF | 0.0015 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |