EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0105J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0105J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0105J000
Film Capacitors: Metallized Polyester (MKT) B32529C0105J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1119-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1119-ND
Film Capacitors 495-1119-ND
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 1uF 63V Capacitor
62-B32529C0105J000
Automotive 1uF 63V Capacitor 62-B32529C0105J000
Cap Film 1uF 63V PET 5%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32529C0105J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0105J000 can be used for catalog matching and distributor lookup.

Cap Film 1uF 63V PET 5%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32529C0105J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0105J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1169314-B32529C0105J000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1169314-B32529C0105J000
Capacitors - Film Capacitors 1169314-B32529C0105J000
Win Source Part Number: 1169314-B32529C0105J 000 Category: Capacitors>Film Capacitors Series: B3252* - MKT General Purpose Termination: PC Pins Package: Bulk Voltage Rating - AC: 40V Voltage Rating - DC: 63V Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.374" (9.50mm) Standard Package: 1,500 Capacitance: 1 µF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.177" W (7.30mm x 4.50mm) Alternative Parts (Cross-Reference): B32529-C0105-J000; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: EPCOS - TDK Electronics Other Names: Q3721086,495-1119,B3 2529C 105J,B32529C105J

Win Source Part Number: 1169314-B32529C0105J000
Category: Capacitors>Film Capacitors
Series: B3252* - MKT General Purpose
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.374" (9.50mm)
Standard Package: 1,500
Capacitance: 1 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.177" W (7.30mm x 4.50mm)
Alternative Parts (Cross-Reference): B32529-C0105-J000;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: EPCOS - TDK Electronics
Other Names: Q3721086,495-1119,B32529C 105J,B32529C105J

Buy Now Datasheet
Capacitor Polyester Film Film 1Uf, 5%, 63V,; Dielectric Type Epcos - 26M8220 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1Uf, 5%, 63V,; Dielectric Type Epcos
26M8220
Capacitor Polyester Film Film 1Uf, 5%, 63V,; Dielectric Type Epcos 26M8220
CAPACITOR POLYESTER FILM FILM 1UF, 5%, 63V,; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 1UF, 5%, 63V,; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32529C0105J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0105J000
Film Capacitors B32529C0105J000
CAP FILM 1UF 5% 63VDC RADIAL

CAP FILM 1UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C0105J000
CAP FILM 1UF 5% 63VDC RADIAL

CAP FILM 1UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0105J000 495-1119-ND 62-B32529C0105J000 1169314-B32529C0105J000 26M8220 B32529C0105J000 B32529C0105J000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 1uF 63V Capacitor Capacitors - Film Capacitors Capacitor Polyester Film Film 1Uf, 5%, 63V,; Dielectric Type Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Metallized PET Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details