EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0103J189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0103J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0103J189
Film Capacitors: Metallized Polyester (MKT) B32529C0103J189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-5057-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-5057-1-ND
Film Capacitors 495-5057-1-ND
10000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

10000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-5057-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-5057-2-ND
Film Capacitors 495-5057-2-ND
10000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

10000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32529C0103J189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C0103J189
Capacitors - Film Capacitors B32529C0103J189
CAP FILM 10000PF 5% 63VDC RADIAL

CAP FILM 10000PF 5% 63VDC RADIAL

Supplier's Site
Dielectric Type Epcos - 21C0455 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Epcos
21C0455
Dielectric Type Epcos 21C0455
Dielectric Type:Metallized PET Stacked; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole; Operating Temperature Min:-55°C RoHS Compliant: Yes

Dielectric Type:Metallized PET Stacked; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Film Capacitor, 0.01Uf, 63V, 5%, Radial; Dielectric Type Epcos - 89W0463 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.01Uf, 63V, 5%, Radial; Dielectric Type Epcos
89W0463
Film Capacitor, 0.01Uf, 63V, 5%, Radial; Dielectric Type Epcos 89W0463
FILM CAPACITOR, 0.01UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes

FILM CAPACITOR, 0.01UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 63V, 5%, Pet, Reel; Capacitance Epcos - 94W7591 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 63V, 5%, Pet, Reel; Capacitance Epcos
94W7591
Cap, 0.01Μf, 63V, 5%, Pet, Reel; Capacitance Epcos 94W7591
CAP, 0.01µF, 63V, 5%, PET, REEL; Capacitance:10000pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.01µF, 63V, 5%, PET, REEL; Capacitance:10000pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32529C0103J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0103J189
Film Capacitors B32529C0103J189
CAP FILM 10000PF 5% 63VDC RADIAL

CAP FILM 10000PF 5% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0103J189 495-5057-1-ND B32529C0103J189 21C0455 89W0463 94W7591 B32529C0103J189
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Capacitors - Film Capacitors Dielectric Type Epcos Film Capacitor, 0.01Uf, 63V, 5%, Radial; Dielectric Type Epcos Cap, 0.01Μf, 63V, 5%, Pet, Reel; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked Metallized PET Stacked Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details