EPCOS AG Film Capacitors B32529C0102J189

Description
1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77008-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77008-2-ND
Film Capacitors 495-77008-2-ND
1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-77008-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77008-1-ND
Film Capacitors 495-77008-1-ND
1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C0102J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0102J189
Film Capacitors B32529C0102J189
CAP FILM 1000PF 5% 63VDC RADIAL

CAP FILM 1000PF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32529C0102J189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C0102J189
Capacitors - Film Capacitors B32529C0102J189
CAP FILM 1000PF 5% 63VDC RADIAL

CAP FILM 1000PF 5% 63VDC RADIAL

Supplier's Site
Capacitor Poly Film, 1000Pf, 63V, 5%, Radial; Dielectric Type Epcos - 21C0443 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 1000Pf, 63V, 5%, Radial; Dielectric Type Epcos
21C0443
Capacitor Poly Film, 1000Pf, 63V, 5%, Radial; Dielectric Type Epcos 21C0443
CAPACITOR POLY FILM, 1000PF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLY FILM, 1000PF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 63V, Film, Radial Rohs Compliant Epcos - 82AH6720 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 63V, Film, Radial Rohs Compliant Epcos
82AH6720
Cap, 1000Pf, 63V, Film, Radial Rohs Compliant Epcos 82AH6720
CAP, 1000PF, 63V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 1000PF, 63V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-77008-2-ND B32529C0102J189 B32529C0102J189 21C0443 82AH6720
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film, 1000Pf, 63V, 5%, Radial; Dielectric Type Epcos Cap, 1000Pf, 63V, Film, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers